TE Connectivity
Automotive Terminals
2-1862001-1
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM , 4.8 MM , 6.3 MM [.248 INCH , .189 INCH , .228 INCH ] Terminal & Splice Type : Receptacle
Dimensions Wire Insulation Diameter : 3.56 - 3.74 MM [.134 - .145 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size Search (MMSQ) : 4
Industry Standards 認証/規格 : DIN EN 60352-2, LV 112-2, ISO 6722-2
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Quantity : 1800, 5400
Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Aluminum
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM , 4.8 MM , 6.3 MM [.248 INCH , .189 INCH , .228 INCH ] Terminal & Splice Type : Receptacle
Dimensions Wire Insulation Diameter : 3.56 - 3.74 MM [.134 - .145 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size Search (MMSQ) : 4
Industry Standards 認証/規格 : DIN EN 60352-2, LV 112-2, ISO 6722-2
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Quantity : 1800, 5400
Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Aluminum
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM , 4.8 MM , 6.3 MM [.248 INCH , .189 INCH , .228 INCH ] Terminal & Splice Type : Receptacle
Dimensions Wire Insulation Diameter : 3.56 - 3.74 MM [.134 - .145 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size Search (MMSQ) : 4
Industry Standards 認証/規格 : DIN EN 60352-2, LV 112-2, ISO 6722-2
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Quantity : 1800, 5400
Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Aluminum
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 5.8 MM , 4.8 MM , 6.3 MM [.248 INCH , .189 INCH , .228 INCH ]
- Terminal & Splice Type : Receptacle
Dimensions
- Wire Insulation Diameter : 3.56 - 3.74 MM [.134 - .145 INCH ]
- Wire Size (MMSQ) : 4
- Wire Size (AWG) : 11
- Wire Size Search (MMSQ) : 4
Industry Standards
- 認証/規格 : DIN EN 60352-2, LV 112-2, ISO 6722-2
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Quantity : 1800, 5400
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
- Wire Type : Aluminum
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2-1862001-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Shape / Form
|
Socket or Receptacle; Receptacle
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
11.81 inch (300 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details