Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Length : 13 MM [.512 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : .25 - 1.6 Compatible Conductor Range (AWGKC) : 24 - 16 Lug Length : 19.7 MM [.776 INCH ] Lug Width : 1.8 MM [.071 INCH ]
Electrical Characteristics Voltage Class (KV) : .6
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor
Other Die Color Code : Red
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Length : 13 MM [.512 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : .25 - 1.6
- Compatible Conductor Range (AWGKC) : 24 - 16
- Lug Length : 19.7 MM [.776 INCH ]
- Lug Width : 1.8 MM [.071 INCH ]
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor
Other
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp