TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1827864-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1827864-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1827864-5
Rectangular Wire & Cable Connectors & Housings 2-1827864-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 3.3 MM  [.129 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363600-2-1827864-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363600-2-1827864-5
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363600-2-1827864-5
Win Source Part Number: 1363600-2-1827864-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1200 Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 1827864 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 10 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.098" (2.50mm) Row Spacing: 0.130" (3.30mm)

Win Source Part Number: 1363600-2-1827864-5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-1200
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 1827864
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 10
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
Row Spacing: 0.130" (3.30mm)

Buy Now Datasheet
Rectangular Connector Housings - 2-1827864-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-1827864-5-ND
Rectangular Connector Housings 2-1827864-5-ND
"10 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

"10 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

Buy Now Datasheet
Dynamic 1200D Rec Hsg 10P Y Black Te Connectivity - 21R8590 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1200D Rec Hsg 10P Y Black Te Connectivity
21R8590
Dynamic 1200D Rec Hsg 10P Y Black Te Connectivity 21R8590
DYNAMIC 1200D REC HSG 10P Y BLACK

DYNAMIC 1200D REC HSG 10P Y BLACK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1827864-5 1363600-2-1827864-5 2-1827864-5-ND 21R8590
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Dynamic 1200D Rec Hsg 10P Y Black Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Contacts - 102103-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers