TE ConnectivityData Connectivity Housings2-1823898-1
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A
Configuration Features Number of Positions : 4 Number of Rows : 1
Contact Features Mating Pin Diameter : .6 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.07 INCH ] Housing Color : Black
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Cable-to-Cable Primary Locking Feature : Clean Body Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A
Configuration Features Number of Positions : 4 Number of Rows : 1
Contact Features Mating Pin Diameter : .6 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.07 INCH ] Housing Color : Black
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Cable-to-Cable Primary Locking Feature : Clean Body Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A
Configuration Features Number of Positions : 4 Number of Rows : 1
Contact Features Mating Pin Diameter : .6 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.07 INCH ] Housing Color : Black
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Cable-to-Cable Primary Locking Feature : Clean Body Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Connector & Keying Code : A
Configuration Features
Number of Positions : 4
Number of Rows : 1
Contact Features
Mating Pin Diameter : .6 MM [.02 INCH ]
Housing Features
Centerline (Pitch) : 2 MM [.07 INCH ]
Housing Color : Black
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : High Speed Data
Shielded : No
Other
Connector Position Assurance Capable : No
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Housing for Female Terminals
Connector System : Cable-to-Board, Cable-to-Cable
Primary Locking Feature : Clean Body
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Cable Type : HSD
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]