TE Connectivity Quick Disconnects 2-179974-1

Description
Body Features Fully Insulated : No Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.21 - 3.4 MM  [.087 - .134 INCH ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Overall Length : 21.2 MM  [.834 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards UL Rating : Listed Mechanical Attachment Extraction Force (KGF) : .6 - 3 Extraction Force (NEWT) : 5.9 - 29.4 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4500 Product Type Features Insertion Force : Low Insulated : No Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Fully Insulated : No Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.21 - 3.4 MM  [.087 - .134 INCH ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Overall Length : 21.2 MM  [.834 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards UL Rating : Listed Mechanical Attachment Extraction Force (KGF) : .6 - 3 Extraction Force (NEWT) : 5.9 - 29.4 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4500 Product Type Features Insertion Force : Low Insulated : No Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2-179974-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2-179974-1
Quick Disconnects 2-179974-1
Body Features Fully Insulated : No Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.21 - 3.4 MM  [.087 - .134 INCH ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Overall Length : 21.2 MM  [.834 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards UL Rating : Listed Mechanical Attachment Extraction Force (KGF) : .6 - 3 Extraction Force (NEWT) : 5.9 - 29.4 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4500 Product Type Features Insertion Force : Low Insulated : No Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Fully Insulated : No
  • Plating Material : Tin

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Terminal & Splice Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.21 - 3.4 MM  [.087 - .134 INCH ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Overall Length : 21.2 MM  [.834 INCH ]
  • Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Industry Standards


  • UL Rating : Listed

Mechanical Attachment


  • Extraction Force (KGF) : .6 - 3
  • Extraction Force (NEWT) : 5.9 - 29.4
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4500

Product Type Features


  • Insertion Force : Low
  • Insulated : No
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-179974-1
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details