TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-179552-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dynamic D-3200 WTW Tab Housing 3P Amp from TE Connectivity is designed for wire-to-wire applications. It features a robust construction suitable for various electrical connections. The connector supports a maximum current rating of 3 amps and is compatible with wire sizes ranging from AWG 30 to 22. The product is available with gold or tin plating options, enhancing its durability and conductivity. It is engineered for high mating cycles, making it suitable for applications requiring reliable performance over time. The design includes features to prevent damage during insertion and ensure secure contact retention. This connector is ideal for engineers seeking a reliable solution for their wiring needs in compact spaces.

Datasheet Summary
Powered by GS/AI

The Dynamic D-3200 WTW Tab Housing 3P Amp from TE Connectivity is designed for wire-to-wire applications. It features a robust construction suitable for various electrical connections. The connector supports a maximum current rating of 3 amps and is compatible with wire sizes ranging from AWG 30 to 22. The product is available with gold or tin plating options, enhancing its durability and conductivity. It is engineered for high mating cycles, making it suitable for applications requiring reliable performance over time. The design includes features to prevent damage during insertion and ensure secure contact retention. This connector is ideal for engineers seeking a reliable solution for their wiring needs in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-179552-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-179552-3
Rectangular Wire & Cable Connectors & Housings 2-179552-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29560-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29560-ND
Rectangular Connector Housings A29560-ND
"3 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"

"3 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7201689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201689P
Wire Housings & Plugs 7201689P
TE Connectivity 2-179552-3

TE Connectivity 2-179552-3

Supplier's Site
Wire Housings & Plugs - 1644060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1644060
Wire Housings & Plugs 1644060
TE Connectivity 2-179552-3

TE Connectivity 2-179552-3

Supplier's Site
Dynamic D-3200 Wtw Tab Hsg 3P Amp - Te Connectivity - 17R7248 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3200 Wtw Tab Hsg 3P Amp - Te Connectivity
17R7248
Dynamic D-3200 Wtw Tab Hsg 3P Amp - Te Connectivity 17R7248
DYNAMIC D-3200 WTW TAB HSG 3P

DYNAMIC D-3200 WTW TAB HSG 3P

Supplier's Site Datasheet
Dynamic D-3200 Wtw Tab Hsg 3P Amp - Te Connectivity - 41AJ5498 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3200 Wtw Tab Hsg 3P Amp - Te Connectivity
41AJ5498
Dynamic D-3200 Wtw Tab Hsg 3P Amp - Te Connectivity 41AJ5498
DYNAMIC D-3200 WTW TAB HSG 3P

DYNAMIC D-3200 WTW TAB HSG 3P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-179552-3 A29560-ND 7201689P 1644060 17R7248
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Dynamic D-3200 Wtw Tab Hsg 3P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Coax Connectors - 1-1337414-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers