Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 6 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket
Dimensions Connector Height : 6.6 MM [.26 INCH ] Connector Length : 14 MM [.551 INCH ] Connector Width : 4.6 MM [.181 INCH ] Wire Size (AWG) : 30 - 22
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 2000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : Thermoplastic
Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 2500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Blue
Configuration Features
- Number of Positions : 6
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 4
- Contact Type : Socket
Dimensions
- Connector Height : 6.6 MM [.26 INCH ]
- Connector Length : 14 MM [.551 INCH ]
- Connector Width : 4.6 MM [.181 INCH ]
- Wire Size (AWG) : 30 - 22
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 2000
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 125
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : Without
- Panel Mount Feature : Without
- Strain Relief : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag & Box
- Packaging Quantity : 2500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector System : Wire-to-Wire, Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]