TE Connectivity Headers & Wire Housings 2-1761679-9

Description
IDC LOW PRO HDR 26P VERT BLUE
Request a Quote
Description
IDC LOW PRO HDR 26P VERT BLUE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-1761679-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-1761679-9
Headers & Wire Housings 2-1761679-9
IDC LOW PRO HDR 26P VERT BLUE

IDC LOW PRO HDR 26P VERT BLUE

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2-1761679-9
Headers & Wire Housings 2-1761679-9
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wtb Conn, Header, 26Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 72M6947 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 26Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
72M6947
Wtb Conn, Header, 26Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 72M6947
WTB CONN, HEADER, 26POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:AMP-Latch Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, HEADER, 26POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:AMP-Latch Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2-1761679-9 72M6947
Product Name Headers & Wire Housings Wtb Conn, Header, 26Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 25P9486 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 102557-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details