TE Connectivity Quick Disconnects 2-175179-1

Description
Body Features Fully Insulated : No Plating Material : Pre-Tin Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.9 - 3.4 MM  [.075 - .134 INCH ] Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Overall Length : 20.1 MM  [.79 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards UL Rating : Recognized Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Low Insulated : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Fully Insulated : No Plating Material : Pre-Tin Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.9 - 3.4 MM  [.075 - .134 INCH ] Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Overall Length : 20.1 MM  [.79 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards UL Rating : Recognized Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Low Insulated : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2-175179-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2-175179-1
Quick Disconnects 2-175179-1
Body Features Fully Insulated : No Plating Material : Pre-Tin Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.9 - 3.4 MM  [.075 - .134 INCH ] Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Overall Length : 20.1 MM  [.79 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards UL Rating : Recognized Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Low Insulated : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Fully Insulated : No
  • Plating Material : Pre-Tin

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Terminal & Splice Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Type : Tab

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.9 - 3.4 MM  [.075 - .134 INCH ]
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Overall Length : 20.1 MM  [.79 INCH ]
  • Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .51 - 1.31
  • Wire Size (AWG) : 20 - 16

Industry Standards


  • UL Rating : Recognized

Mechanical Attachment


  • Extraction Force (KGF) : .7 - 10.2
  • Extraction Force (NEWT) : 7 - 100
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Insertion Force : Low
  • Insulated : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Discrete Wire

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-175179-1
Product Name Quick Disconnects
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details