TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-175133-0

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 20 Number of Rows : 2 Dimensions Product Height : 6.65 MM  [.262 INCH ] Product Length : 24.3 MM  [.956 INCH ] Product Width : 7.5 MM  [.295 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 20 Number of Rows : 2 Dimensions Product Height : 6.65 MM  [.262 INCH ] Product Length : 24.3 MM  [.956 INCH ] Product Width : 7.5 MM  [.295 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-175133-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-175133-0
Connector Hardware, Mounts, Locks & Retainers 2-175133-0
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 20 Number of Rows : 2 Dimensions Product Height : 6.65 MM  [.262 INCH ] Product Length : 24.3 MM  [.956 INCH ] Product Width : 7.5 MM  [.295 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Dimensions


  • Product Height : 6.65 MM  [.262 INCH ]
  • Product Length : 24.3 MM  [.956 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]
  • Row-to-Row Spacing : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A113156-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A113156-ND
Rectangular Connector Accessories A113156-ND
Connector Connector Holder For CT Series

Connector Connector Holder For CT Series

Buy Now Datasheet
Ct Double Row 20P Holder Natu. Amp - Te Connectivity - 21M5310 - Newark, An Avnet Company
Chicago, IL, United States
Ct Double Row 20P Holder Natu. Amp - Te Connectivity
21M5310
Ct Double Row 20P Holder Natu. Amp - Te Connectivity 21M5310
CT DOUBLE ROW 20P HOLDER NATU.

CT DOUBLE ROW 20P HOLDER NATU.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-175133-0 A113156-ND 21M5310
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Ct Double Row 20P Holder Natu. Amp - Te Connectivity
Contact Size (AWG) 22 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-056-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102241-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
4 suppliers
Rectangular Connectors - 1011-229-0205 - 853607-1011-229-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers