TE Connectivity USB Connectors 2-1734309-7

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : With PCB Mount Location : Top PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Panel ground springs located between ports in middle of connector face. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : Ground Finger Grounding Options : Panel Ground LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : With PCB Mount Location : Top PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Panel ground springs located between ports in middle of connector face. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : Ground Finger Grounding Options : Panel Ground LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2-1734309-7 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2-1734309-7
USB Connectors 2-1734309-7
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : With PCB Mount Location : Top PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Panel ground springs located between ports in middle of connector face. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : Ground Finger Grounding Options : Panel Ground LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 3
  • Number of Positions : 12
  • Panel Ground Location : Between Ports

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Tail Length : 2.84 MM  [.112 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Black
  • Housing Material : PA 6T

Industry Standards


  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : With
  • Locking Feature : With
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Hold-Down

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Panel ground springs located between ports in middle of connector face.

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Component Type : Ground Finger
  • Grounding Options : Panel Ground
  • LED : Without
  • Product Type : Connector
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Sheung Wan, Hong Kong
USB Connectors
2-1734309-7
USB Connectors 2-1734309-7
USB Connectors Triple Stack USB A G/F DIM A=2.84 BLK

USB Connectors Triple Stack USB A G/F DIM A=2.84 BLK

Buy Now Datasheet
Triple Stack Usb A,15U ,dim A=2.84,blk Amp - Te Connectivity - 98X2218 - Newark, An Avnet Company
Chicago, IL, United States
Triple Stack Usb A,15U ,dim A=2.84,blk Amp - Te Connectivity
98X2218
Triple Stack Usb A,15U ,dim A=2.84,blk Amp - Te Connectivity 98X2218
Triple Stack USB A,15u ,DIM A=2.84,BLK

Triple Stack USB A,15u ,DIM A=2.84,BLK

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1734309-7 2-1734309-7 98X2218
Product Name USB Connectors USB Connectors Triple Stack Usb A,15U ,dim A=2.84,blk Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 292303-9 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
10 suppliers
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector Systems Amp - Te Connectivity - 28AC6883 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details