TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2-1703930-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333819-2-1703930-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 17,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A132542DKR,A132542DK R-ND,-2-1703930-1-CS I,A132542CT,-2-17039 30-1-LSI,A132542DKRI NACTIVE,A132542TR Base Product Number: 1703930 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333819-2-1703930-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 17,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A132542DKR,A132542DK R-ND,-2-1703930-1-CS I,A132542CT,-2-17039 30-1-LSI,A132542DKRI NACTIVE,A132542TR Base Product Number: 1703930 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333819-2-1703930-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333819-2-1703930-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333819-2-1703930-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333819-2-1703930-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 17,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A132542DKR,A132542DK R-ND,-2-1703930-1-CS I,A132542CT,-2-17039 30-1-LSI,A132542DKRI NACTIVE,A132542TR Base Product Number: 1703930 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333819-2-1703930-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)
Wire Gauge: 22-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 17,000
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A132542DKR,A132542DKR-ND,-2-1703930-1-CSI,A132542CT,-2-1703930-1-LSI,A132542DKRINACTIVE,A132542TR
Base Product Number: 1703930
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
332-2-1703930-1
Electronic Connector 332-2-1703930-1
Signal & Power Contact, Crimp, ST, Cable Mount, 28AWG Product overview: 2-1703930-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-1703930-1 can be used for catalog matching and distributor lookup.

Signal & Power Contact, Crimp, ST, Cable Mount, 28AWG Product overview: 2-1703930-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-1703930-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A132542TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A132542TR-ND
Rectangular Connector Contacts A132542TR-ND
Socket Contact Tin 22-24 AWG Crimp Stamped

Socket Contact Tin 22-24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A132542CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A132542CT-ND
Rectangular Connector Contacts A132542CT-ND
Socket Contact Tin 22-24 AWG Crimp Stamped

Socket Contact Tin 22-24 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp; Product Range Te Connectivity - 40Y0883 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp; Product Range Te Connectivity
40Y0883
Contact, Socket, Crimp; Product Range Te Connectivity 40Y0883
CONTACT, SOCKET, CRIMP; Product Range:NanoMQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:NanoMQS Series Receptacle Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP; Product Range:NanoMQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:NanoMQS Series Receptacle Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333819-2-1703930-1 2-1703930-1 332-2-1703930-1 A132542TR-ND 40Y0883
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector Rectangular Connector Contacts Contact, Socket, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details