TE Connectivity Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity 2-1703818-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP Heavy Duty Sealed Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP Heavy Duty Sealed Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity - 24T5036 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity
24T5036
Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity 24T5036
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP Heavy Duty Sealed Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:4Positions; For Use With:AMP Heavy Duty Sealed Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24T5036
Product Name Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details