TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1674754-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Retention Within Housing : Without Dimensions Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 67.1 MM  [2.642 INCH ] Connector Width : 39.62 MM  [1.56 INCH ] Row-to-Row Spacing : 7 MM  [.276 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Retention Within Housing : Without Dimensions Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 67.1 MM  [2.642 INCH ] Connector Width : 39.62 MM  [1.56 INCH ] Row-to-Row Spacing : 7 MM  [.276 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1674754-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1674754-0
Rectangular Wire & Cable Connectors & Housings 2-1674754-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Retention Within Housing : Without Dimensions Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 67.1 MM  [2.642 INCH ] Connector Width : 39.62 MM  [1.56 INCH ] Row-to-Row Spacing : 7 MM  [.276 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Power Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 20

Contact Features


  • Contact Base Material : Brass, Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Retention Within Housing : Without

Dimensions


  • Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ]
  • Connector Height : 19 MM  [.748 INCH ]
  • Connector Length : 67.1 MM  [2.642 INCH ]
  • Connector Width : 39.62 MM  [1.56 INCH ]
  • Row-to-Row Spacing : 7 MM  [.276 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24 - 16

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - 2-1674754-0-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
2-1674754-0-ND
Backplane Connector Housings 2-1674754-0-ND
26 Position Connector Black Panel Mount Mini-Drawer

26 Position Connector Black Panel Mount Mini-Drawer

Buy Now Datasheet
Plug Assy For Mini Ct Hybird D Amp - Te Connectivity - 17R6780 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy For Mini Ct Hybird D Amp - Te Connectivity
17R6780
Plug Assy For Mini Ct Hybird D Amp - Te Connectivity 17R6780
PLUG ASSY FOR MINI CT HYBIRD D

PLUG ASSY FOR MINI CT HYBIRD D

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1674754-0 2-1674754-0-ND 17R6780
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Plug Assy For Mini Ct Hybird D Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589448-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details