TE Connectivity Ribbon Cable Connectors 2-1658526-1

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-1658526-1 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-1658526-1
Ribbon Cable Connectors 2-1658526-1
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ]
  • Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Free Hanging, Panel Mount - 2-1658526-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
2-1658526-1-ND
Free Hanging, Panel Mount 2-1658526-1-ND
40 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

40 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 93K2855 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity
93K2855
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity 93K2855
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
609-4041Lf Fem Sockt Lead Free Buchanan - Te Connectivity - 10AK1203 - Newark, An Avnet Company
Chicago, IL, United States
609-4041Lf Fem Sockt Lead Free Buchanan - Te Connectivity
10AK1203
609-4041Lf Fem Sockt Lead Free Buchanan - Te Connectivity 10AK1203
609-4041LF FEM SOCKT LEAD FREE

609-4041LF FEM SOCKT LEAD FREE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1658526-1 2-1658526-1-ND 93K2855 10AK1203
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity 609-4041Lf Fem Sockt Lead Free Buchanan - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Headers, Receptacles, Female Sockets - A3104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
4 suppliers
Connector Systems Amp - Te Connectivity - 30AC3043 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details