TE Connectivity Headers, Receptacles, Female Sockets 104652-5

Description
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A3104-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A3104-ND
Headers, Receptacles, Female Sockets A3104-ND
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Singapore, Singapore
SMD 4A Electronic Connector
316-104652-5
SMD 4A Electronic Connector 316-104652-5
50 Pos 1.27mm Socket Strip Header, Straight, SMD, 4A, Gold Product overview: 104652-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104652-5 can be used for catalog matching and distributor lookup.

50 Pos 1.27mm Socket Strip Header, Straight, SMD, 4A, Gold Product overview: 104652-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104652-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector Receptacle, 50Way, 2Row; Approval Bodies Amp - Te Connectivity - 95F1792 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector Receptacle, 50Way, 2Row; Approval Bodies Amp - Te Connectivity
95F1792
Stacking Connector Receptacle, 50Way, 2Row; Approval Bodies Amp - Te Connectivity 95F1792
STACKING CONNECTOR RECEPTACLE, 50WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Glass-fille d Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Housing Style:Vertical RoHS Compliant: No

STACKING CONNECTOR RECEPTACLE, 50WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Glass-filled Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Housing Style:Vertical RoHS Compliant: No

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 104652-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
104652-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 104652-5
CONN RCPT 50POS 0.05 GOLD SMD

CONN RCPT 50POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3104-ND 316-104652-5 95F1792 104652-5
Product Name Headers, Receptacles, Female Sockets SMD 4A Electronic Connector Stacking Connector Receptacle, 50Way, 2Row; Approval Bodies Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Number of Contacts 50 #
Termination SMD/SMT Solder
Unlock Full Specs
to access all available technical data