2-1630024-5 -- HSC250 6R8 5% AMP - TE CONNECTIVITY
TE Connectivity
Hsc250 6R8 5% Amp - Te Connectivity
2-1630024-5
Description
HSC250 6R8 5%
Description
HSC250 6R8 5%
Suppliers
Hsc250 6R8 5% Amp - Te Connectivity
75AC6513
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6513 |
|
Product Name
|
Hsc250 6R8 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers