TE Connectivity Resistors 2-1625931-6

Description
Variable Resistors
Request a Quote
Description
Variable Resistors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistors - 2-1625931-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2-1625931-6
Resistors 2-1625931-6
Variable Resistors

Variable Resistors

Buy Now
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 2-1625931-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
2-1625931-6
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 2-1625931-6
POT 100 OHM 2W CERMET LINEAR

POT 100 OHM 2W CERMET LINEAR

Supplier's Site
Rotary Pot, 100R, 2W, Panel Mount Rohs Compliant Citec Te Connectivity - 74AJ8699 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 100R, 2W, Panel Mount Rohs Compliant Citec Te Connectivity
74AJ8699
Rotary Pot, 100R, 2W, Panel Mount Rohs Compliant Citec Te Connectivity 74AJ8699
ROTARY POT, 100R, 2W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 100R, 2W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2-1625931-6 2-1625931-6 74AJ8699
Product Name Resistors Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 100R, 2W, Panel Mount Rohs Compliant Citec Te Connectivity
Resistance Range 100 ohms
Tolerance 10 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details