2-1622826-2 -- CRG0402 5% 1M0 AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 5% 1M0 Amp - Te Connectivity
2-1622826-2
Description
CRG0402 5% 1M0
Description
CRG0402 5% 1M0
Suppliers
Crg0402 5% 1M0 Amp - Te Connectivity
36AC1101
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1101 |
|
Product Name
|
Crg0402 5% 1M0 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers