2-1622825-5 -- RL73K 3A R68 5% 1K REEL AMP - TE CONNECTIVITY
TE Connectivity
Rl73K 3A R68 5% 1K Reel Amp - Te Connectivity
2-1622825-5
Description
RL73K 3A R68 5% 1K REEL
Description
RL73K 3A R68 5% 1K REEL
Suppliers
Rl73K 3A R68 5% 1K Reel Amp - Te Connectivity
36AC1099
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1099 |
|
Product Name
|
Rl73K 3A R68 5% 1K Reel Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
View Details
3 suppliers