2-1622820-8 -- 3520 270R 5% AMP - TE CONNECTIVITY
TE Connectivity
3520 270R 5% Amp - Te Connectivity
2-1622820-8
Suppliers
3520 270R 5% Amp - Te Connectivity
36AC1095
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1095 |
|
Product Name
|
3520 270R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers