TE Connectivity Electromechanical Relays & Contactors 2-1618411-9

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Bolt
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Bolt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Kilovac CAP120 contactor is a hermetically sealed, single-pole SPST-NO device rated for 150 A continuous current and 600 Vdc, designed for harsh aerospace, defense, and marine environments. It features an integrated dual-coil electronic economizer with suppression, panel-mount capability, and bidirectional switching with polarity-insensitive contacts. The part measures 1.50 inches by 1.82 inches by 0.70 inches, weighs 0.14 kg, and operates from -40°C to +85°C. The 2-1618411-9 variant is rated for 12 Vdc coil operation with a pickup voltage of 8.5 Vdc max, hold voltage of 7 Vdc min, and coil resistance of 51 Ω. It includes 22 AWG coil wires of 15 inch length, M5 load terminals, and meets mechanical life specifications of 100,000 cycles minimum.

Datasheet Summary
Powered by GS/AI

The Kilovac CAP120 contactor is a hermetically sealed, single-pole SPST-NO device rated for 150 A continuous current and 600 Vdc, designed for harsh aerospace, defense, and marine environments. It features an integrated dual-coil electronic economizer with suppression, panel-mount capability, and bidirectional switching with polarity-insensitive contacts. The part measures 1.50 inches by 1.82 inches by 0.70 inches, weighs 0.14 kg, and operates from -40°C to +85°C. The 2-1618411-9 variant is rated for 12 Vdc coil operation with a pickup voltage of 8.5 Vdc max, hold voltage of 7 Vdc min, and coil resistance of 51 Ω. It includes 22 AWG coil wires of 15 inch length, M5 load terminals, and meets mechanical life specifications of 100,000 cycles minimum.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1618411-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1618411-9
Electromechanical Relays & Contactors 2-1618411-9
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Bolt

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Contact Arrangement : 1 Form X SPST-NO
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 390 MM  [15.3 INCH ]

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 150
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 30 - 40

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M5 Bolt
Buy Now Datasheet
Relays - 2-1618411-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR, SPST-NO, 12V COIL

CONTACTOR, SPST-NO, 12V COIL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618411-9 2-1618411-9
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Solid State Relays - 1-1393028-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Signal Relays - 1-1393789-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers