TE Connectivity Signal Relays 1-1462001-3

Description
Body Features Weight : 5 G  [.1764 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (2 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) : 20.2 x 10 x 10.8 MM  [.795 x .393 x .433 INCH ] Height : 10.8 MM  [.425 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 20.2 MM  [.795 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 10 MM  [.394 INCH ] Width Class (Mechanical) : 8 - 10 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 72 Coil Special Features : High Sensitive Version Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 150 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 150 Signal Relay Coil Voltage Rating (VDC) : 3 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.31 @ 900MHz, 1.03 @ 100MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : MT2 Relay Relay Type : MT2 Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.97dB @ 900MHz Isolation (HF Parameter) : -14.2dB @ 900MHz, -31.8dB @ 100MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Body Features Weight : 5 G  [.1764 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (2 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) : 20.2 x 10 x 10.8 MM  [.795 x .393 x .433 INCH ] Height : 10.8 MM  [.425 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 20.2 MM  [.795 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 10 MM  [.394 INCH ] Width Class (Mechanical) : 8 - 10 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 72 Coil Special Features : High Sensitive Version Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 150 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 150 Signal Relay Coil Voltage Rating (VDC) : 3 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.31 @ 900MHz, 1.03 @ 100MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : MT2 Relay Relay Type : MT2 Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.97dB @ 900MHz Isolation (HF Parameter) : -14.2dB @ 900MHz, -31.8dB @ 100MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1-1462001-3 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1-1462001-3
Signal Relays 1-1462001-3
Body Features Weight : 5 G  [.1764 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (2 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) : 20.2 x 10 x 10.8 MM  [.795 x .393 x .433 INCH ] Height : 10.8 MM  [.425 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 20.2 MM  [.795 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 10 MM  [.394 INCH ] Width Class (Mechanical) : 8 - 10 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 72 Coil Special Features : High Sensitive Version Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 150 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 150 Signal Relay Coil Voltage Rating (VDC) : 3 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.31 @ 900MHz, 1.03 @ 100MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : MT2 Relay Relay Type : MT2 Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.97dB @ 900MHz Isolation (HF Parameter) : -14.2dB @ 900MHz, -31.8dB @ 100MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Weight : 5 G  [.1764 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Nickel-Titanium
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 2 Form C (2 CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Dimensions (L x W x H) (Approximate) : 20.2 x 10 x 10.8 MM  [.795 x .393 x .433 INCH ]
  • Height : 10.8 MM  [.425 INCH ]
  • Height Class (Mechanical) : 10 - 11 mm
  • Length : 20.2 MM  [.795 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 10 MM  [.394 INCH ]
  • Width Class (Mechanical) : 8 - 10 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 100 - 150 mW
  • Coil Resistance (OHM) : 72
  • Coil Special Features : High Sensitive Version
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 150
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 150
  • Signal Relay Coil Voltage Rating (VDC) : 3
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 250
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 220
  • Voltage Standing Wave Ration (HF Parameter) : 1.31 @ 900MHz, 1.03 @ 100MHz

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Product Type : Relay
  • Relay Style : MT2 Relay
  • Relay Type : MT2 Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.97dB @ 900MHz
  • Isolation (HF Parameter) : -14.2dB @ 900MHz, -31.8dB @ 100MHz

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1462001-3
Product Name Signal Relays
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617600-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts
View Details
Electromechanical Relays & Contactors - 1-1415012-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1-1618065-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers