TE Connectivity Electromechanical Relays & Contactors 2-1616992-8

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Dimensions Coil Wire Length : 203.2 MM  [8 INCH ] Wire Size (MMSQ) : .129 - .518 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Dimensions Coil Wire Length : 203.2 MM  [8 INCH ] Wire Size (MMSQ) : .129 - .518 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1616992-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1616992-8
Electromechanical Relays & Contactors 2-1616992-8
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Dimensions Coil Wire Length : 203.2 MM  [8 INCH ] Wire Size (MMSQ) : .129 - .518 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without
  • Contact Arrangement : SPST NO DB
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 203.2 MM  [8 INCH ]
  • Wire Size (MMSQ) : .129 - .518
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 120
  • Coil Voltage Rating (VDC) : 32
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Bus Bar Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Bus Bar
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1616992-8
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393817-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393194-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393118-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers