TE Connectivity Multi-Function Inlet Filters 2-1609114-0

Description
Body Features Filter Shield Type : Shielded Product Orientation : Vertical Configuration Features Fuse Options : None Dimensions Panel Thickness (Recommended) : .63 - 2.1 MM  [.024 - .08 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 400 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Operation/Applicatio n Device Safety Features : Shrouded Output Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : SPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Shielded Product Orientation : Vertical Configuration Features Fuse Options : None Dimensions Panel Thickness (Recommended) : .63 - 2.1 MM  [.024 - .08 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 400 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Operation/Applicatio n Device Safety Features : Shrouded Output Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : SPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 2-1609114-0 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
2-1609114-0
Multi-Function Inlet Filters 2-1609114-0
Body Features Filter Shield Type : Shielded Product Orientation : Vertical Configuration Features Fuse Options : None Dimensions Panel Thickness (Recommended) : .63 - 2.1 MM  [.024 - .08 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 400 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Operation/Applicatio n Device Safety Features : Shrouded Output Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : SPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : Shielded
  • Product Orientation : Vertical

Configuration Features


  • Fuse Options : None

Dimensions


  • Panel Thickness (Recommended) : .63 - 2.1 MM  [.024 - .08 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Input Voltage Selection : None
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 400
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Operation/Application


  • Device Safety Features : Shrouded Output

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Switch Type : SPST
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2-1609114-0
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEVD10AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filter Modules - 174-150KEPS10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers