TE Connectivity 3-Phase Filters 2-1609091-6

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 259 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -10 - 50
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 259 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -10 - 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 2-1609091-6 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
2-1609091-6
3-Phase Filters 2-1609091-6
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 259 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -10 - 50

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 259
  • Operating Voltage (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Threaded Bolt
  • Output Termination Type : Threaded Bolt

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 50
Buy Now Datasheet
Power Line Filter Modules - CCM2123-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2123-ND
Power Line Filter Modules CCM2123-ND
Three Phase (Delta) EMC/EMI Line Filter 16A AC 50/60Hz Two Stage Threaded Post (M5)

Three Phase (Delta) EMC/EMI Line Filter 16A AC 50/60Hz Two Stage Threaded Post (M5)

Buy Now Datasheet
Filter, Power Line, 3-Ph, 16A, 277Vac; Filter Applications Corcom Te Connectivity - 49Y7176 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 3-Ph, 16A, 277Vac; Filter Applications Corcom Te Connectivity
49Y7176
Filter, Power Line, 3-Ph, 16A, 277Vac; Filter Applications Corcom Te Connectivity 49Y7176
FILTER, POWER LINE, 3-PH, 16A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

FILTER, POWER LINE, 3-PH, 16A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-1609091-6 CCM2123-ND 49Y7176
Product Name 3-Phase Filters Power Line Filter Modules Filter, Power Line, 3-Ph, 16A, 277Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Current 16 amps 16 amps
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871223 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-100AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filters - 7828460 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
3-Phase Filters - 1-2405080-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers