TE Connectivity Magnet Wire Terminals 2-1601042-2

Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 19.81 MM  [.78 INCH ] Stock Thickness (Magnet Wire Side) : .6 MM  [.024 INCH ] Terminal Height : 11.81 MM  [.465 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 19.81 MM  [.78 INCH ] Stock Thickness (Magnet Wire Side) : .6 MM  [.024 INCH ] Terminal Height : 11.81 MM  [.465 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2-1601042-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2-1601042-2
Magnet Wire Terminals 2-1601042-2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 19.81 MM  [.78 INCH ] Stock Thickness (Magnet Wire Side) : .6 MM  [.024 INCH ] Terminal Height : 11.81 MM  [.465 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 34 - 18
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 19.81 MM  [.78 INCH ]
  • Stock Thickness (Magnet Wire Side) : .6 MM  [.024 INCH ]
  • Terminal Height : 11.81 MM  [.465 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141016CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141016CT-ND
Terminals - Magnetic Wire Connectors A141016CT-ND
CONN MAG TERM 18-34AWG PIN

CONN MAG TERM 18-34AWG PIN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141016DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141016DKR-ND
Terminals - Magnetic Wire Connectors A141016DKR-ND
CONN MAG TERM 18-34AWG PIN

CONN MAG TERM 18-34AWG PIN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141016TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141016TR-ND
Terminals - Magnetic Wire Connectors A141016TR-ND
CONN MAG TERM 18-34AWG PIN

CONN MAG TERM 18-34AWG PIN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-1601042-2
Terminals 2-1601042-2
Terminals 131-090-120= PIN 024SQ STD SMZ

Terminals 131-090-120= PIN 024SQ STD SMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-1601042-2 A141016CT-ND A141016TR-ND 2-1601042-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details