TE Connectivity
Magnet Wire Terminals
2-1601004-1
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .82 - .02 Product Length : 19.68 MM [.774 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ] Terminal Height : 7.23 MM [.285 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .82 - .02 Product Length : 19.68 MM [.774 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ] Terminal Height : 7.23 MM [.285 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .82 - .02 Product Length : 19.68 MM [.774 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ] Terminal Height : 7.23 MM [.285 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.02 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Magnet Wire Size (AWG) : 34 - 18
- Magnet Wire Size (MM) : .82 - .02
- Product Length : 19.68 MM [.774 INCH ]
- Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ]
- Terminal Height : 7.23 MM [.285 INCH ]
Mechanical Attachment
- Mating Retention Type : Hole
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-1601004-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
10 to 12 AWG
View Details
4 suppliers
Material
Unplated
Features
RoHS
North American
13 to 17 AWG
View Details
Material
Unplated
North American
15 to 18 AWG
International
0.7000 to 2.1 mm2
View Details