TE Connectivity ™ Terminal Blocks - 2-1546978-1 2-1546978-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 929826-2-1546978-1 Series: SSB7, Buchanan Operating Temperature Range: -60°C ~ 105°C Features: 21 Circuit 0.438" (11.12mm) Barrier Block Connector Screws Package: Bulk Mounting: Chassis, Panel Part Status: Obsolete Family Name: 1546978 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 315 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 929826-2-1546978-1 Series: SSB7, Buchanan Operating Temperature Range: -60°C ~ 105°C Features: 21 Circuit 0.438" (11.12mm) Barrier Block Connector Screws Package: Bulk Mounting: Chassis, Panel Part Status: Obsolete Family Name: 1546978 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 315 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2-1546978-1 - 929826-2-1546978-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 2-1546978-1
929826-2-1546978-1
Terminal Blocks - 2-1546978-1 929826-2-1546978-1
Manufacturer: TE Connectivity Win Source Part Number: 929826-2-1546978-1 Series: SSB7, Buchanan Operating Temperature Range: -60°C ~ 105°C Features: 21 Circuit 0.438" (11.12mm) Barrier Block Connector Screws Package: Bulk Mounting: Chassis, Panel Part Status: Obsolete Family Name: 1546978 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 315 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000

Manufacturer: TE Connectivity
Win Source Part Number: 929826-2-1546978-1
Series: SSB7, Buchanan
Operating Temperature Range: -60°C ~ 105°C
Features: 21 Circuit 0.438" (11.12mm) Barrier Block Connector Screws
Package: Bulk
Mounting: Chassis, Panel
Part Status: Obsolete
Family Name: 1546978
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 315
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 929826-2-1546978-1
Product Name Terminal Blocks - 2-1546978-1
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1267-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details