Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
TE CONNECTIVITY ™
2-1546721-3 -- BARRIER TERMINAL BLOCKS
TE Connectivity ™
Barrier Terminal Blocks
2-1546721-3
Description
Barrier Terminal Blocks JC6-E108-23 JC6 ASSEMBLY
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Barrier Terminal Blocks JC6-E108-23 JC6 ASSEMBLY
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
2-1546721-3
Barrier Terminal Blocks
2-1546721-3
Barrier Terminal Blocks JC6-E108-23 JC6 ASSEMBLY
Barrier Terminal Blocks JC6-E108-23 JC6 ASSEMBLY
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Terminal Blocks
Product Number
2-1546721-3
Product Name
Barrier Terminal Blocks
Approvals
VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Current Converter
485FWTW
View Details
Finder S.p.A. con unico socio
Type 95.P3 - Socket with Push-in terminals
95P3
Specs
Termination Options
Push-in
Approvals
IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
BARTEC
ESP Junction & Terminal boxes
increased safety grp enclosures and junction boxes 07 51 ex e ii
Specs
Mounting Options
Universal Mounting Foot
Operating Temperature
-51 to 27 C (-60 to 80 F)
Body Material
glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
BlockMaster Electronics, Inc.
Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
OTB-488-04P-C
Specs
North American
10 to 3 AWG
Voltage Rating
600 volts
Current Rating
100 amps
View Details