TE Connectivity RF Connectors 2-1532228-7

Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Contact Features RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded Screw & Hole Thread Size : 4.83 [.19] - 32 Other Coupling Nut Style : Knurled Grade : Commercial Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Plug RF Interface : SMB Termination Features Termination Method to Wire & Cable : Solder
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Contact Features RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded Screw & Hole Thread Size : 4.83 [.19] - 32 Other Coupling Nut Style : Knurled Grade : Commercial Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Plug RF Interface : SMB Termination Features Termination Method to Wire & Cable : Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2-1532228-7 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2-1532228-7
RF Connectors 2-1532228-7
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Contact Features RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded Screw & Hole Thread Size : 4.83 [.19] - 32 Other Coupling Nut Style : Knurled Grade : Commercial Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Plug RF Interface : SMB Termination Features Termination Method to Wire & Cable : Solder

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • RF Connector Coupling Mechanism : Threaded
  • Screw & Hole Thread Size : 4.83 [.19] - 32

Other


  • Coupling Nut Style : Knurled
  • Grade : Commercial

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Plug
  • RF Interface : SMB

Termination Features


  • Termination Method to Wire & Cable : Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF and Microwave Connectors
Product Number 2-1532228-7
Product Name RF Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057243-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers
Coax Connectors - 1052167-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1051644-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
7 suppliers
In-Series Adapters - 1053780-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers