TE Connectivity Connector Backshells 2-1478763-5

Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .355 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .355 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 2-1478763-5 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
2-1478763-5
Connector Backshells 2-1478763-5
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .355 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell

Body Features


  • Cable Exit Angle (DEG) : 45
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 25

Dimensions


  • Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .355 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 3

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
Buy Now
Connectors Data & Signal - 2-1478763-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
2-1478763-5
Connectors Data & Signal 2-1478763-5
METAL BACKSHELL 25 WAY 45 DE

METAL BACKSHELL 25 WAY 45 DE

Buy Now
Singapore, Singapore
Electronic Connector
363-2-1478763-5
Electronic Connector 363-2-1478763-5
METAL BACKSHELL 25 WAY 45 DE Product overview: 2-1478763-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-2-1478763-5 can be used for catalog matching and distributor lookup.

METAL BACKSHELL 25 WAY 45 DE Product overview: 2-1478763-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-2-1478763-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1333162-2-1478763-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1333162-2-1478763-5
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1333162-2-1478763-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333162-2-1478763-5 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Bulk Number of Positions: 25 Color: Silver Features: Mating Screws 4-40 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Standard Package: 100 Material: Metal, Zinc Plating: Nickel Cable Exit: 45° Hardware: Assembly Hardware, Grommets, Strain Relief ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: 214787635,-2-1478763 -5-SI,2-1478763-5-ND ,A104983,-2-1478763- 5-CSI Base Product Number: 1478763 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333162-2-1478763-5
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods
Packaging: Bulk
Number of Positions: 25
Color: Silver
Features: Mating Screws 4-40
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 100
Material: Metal, Zinc
Plating: Nickel
Cable Exit: 45°
Hardware: Assembly Hardware, Grommets, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: 214787635,-2-1478763-5-SI,2-1478763-5-ND,A104983,-2-1478763-5-CSI
Base Product Number: 1478763
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
D-Sub Connectors - 2-1478763-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-1478763-5
D-Sub Connectors 2-1478763-5
METAL BACKSHELL 25 WAY 45 DE

METAL BACKSHELL 25 WAY 45 DE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-1478763-5
D-Sub Connectors 2-1478763-5
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A104983-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A104983-ND
D-Sub, D-Shaped Connector Backshells, Hoods A104983-ND
25 Position Two Piece Backshell Connector Silver 45° Shielded

25 Position Two Piece Backshell Connector Silver 45° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1478763-5 2-1478763-5 363-2-1478763-5 1333162-2-1478763-5 2-1478763-5 A104983-ND
Product Name Connector Backshells Connectors Data & Signal Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Geometry 45 45°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - A125391-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
D-Sub Connector Assemblies - A144692-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers