TE Connectivity Wtb Connector, Header, 6Pos, 1Row; Pitch Spacing Te Connectivity 2-1473562-6

Description
WTB CONNECTOR, HEADER, 6POS, 1ROW; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Header; Product Range:RITS Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
WTB CONNECTOR, HEADER, 6POS, 1ROW; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Header; Product Range:RITS Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 6Pos, 1Row; Pitch Spacing Te Connectivity - 18AH0083 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 6Pos, 1Row; Pitch Spacing Te Connectivity
18AH0083
Wtb Connector, Header, 6Pos, 1Row; Pitch Spacing Te Connectivity 18AH0083
WTB CONNECTOR, HEADER, 6POS, 1ROW; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Header; Product Range:RITS Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 6POS, 1ROW; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Header; Product Range:RITS Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 18AH0083
Product Name Wtb Connector, Header, 6Pos, 1Row; Pitch Spacing Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Backplane Connector, Header, 4 Position; Product Range Amphenol Communications Solutions - 58R3448 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity - 52F5239 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 55
View Details