TE Connectivity Time Delay Relays 2-1472981-8

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 240 - 220 Timing Range (Off-Time) (SEC) : 1.5 - 15 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Termination Features Relay Connection Type : Plug-In
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 240 - 220 Timing Range (Off-Time) (SEC) : 1.5 - 15 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Termination Features Relay Connection Type : Plug-In
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1472981-8 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1472981-8
Time Delay Relays 2-1472981-8
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 240 - 220 Timing Range (Off-Time) (SEC) : 1.5 - 15 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Termination Features Relay Connection Type : Plug-In

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Type of Control : Knob

Dimensions


  • Product Height : 78.4 MM  [3.09 INCH ]
  • Product Length : 114.8 MM  [4.52 INCH ]
  • Product Width : 82.55 MM  [3.25 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 240 - 220
  • Timing Range (Off-Time) (SEC) : 1.5 - 15

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : Off-Delay

Termination Features


  • Relay Connection Type : Plug-In
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 2-1472981-8
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products