TE Connectivity ™ PCB Headers & Receptacles 2-1445096-2

Description
Body Features PCB Retention Feature Material : Phosphor Bronze PCB Retention Feature Plating Material : Tin Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Length : 4.15 MM  [.163 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Size : .64mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 7.62 MICM  [100 - 300 MICIN ] Dimensions Connector Height : 9.24 MM  [.364 INCH ] Connector Length : 10 MM  [.394 INCH ] Connector Width : 3.86 MM  [.152 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : High Temperature Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 210 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Retention Feature Material : Phosphor Bronze PCB Retention Feature Plating Material : Tin Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Length : 4.15 MM  [.163 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Size : .64mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 7.62 MICM  [100 - 300 MICIN ] Dimensions Connector Height : 9.24 MM  [.364 INCH ] Connector Length : 10 MM  [.394 INCH ] Connector Width : 3.86 MM  [.152 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : High Temperature Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 210 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-1445096-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-1445096-2
PCB Headers & Receptacles 2-1445096-2
Body Features PCB Retention Feature Material : Phosphor Bronze PCB Retention Feature Plating Material : Tin Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Length : 4.15 MM  [.163 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Size : .64mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 7.62 MICM  [100 - 300 MICIN ] Dimensions Connector Height : 9.24 MM  [.364 INCH ] Connector Length : 10 MM  [.394 INCH ] Connector Width : 3.86 MM  [.152 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : High Temperature Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 210 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • PCB Retention Feature Material : Phosphor Bronze
  • PCB Retention Feature Plating Material : Tin
  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 2
  • Number of Loaded Positions : 2
  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Inline
  • Contact Mating Area Length : 4.15 MM  [.163 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Size : .64mm
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 7.62 MICM  [100 - 300 MICIN ]

Dimensions


  • Connector Height : 9.24 MM  [.364 INCH ]
  • Connector Length : 10 MM  [.394 INCH ]
  • Connector Width : 3.86 MM  [.152 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : High Temperature Nylon
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : USR, CNR
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 210

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 2-1445096-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-1445096-2
Headers & Wire Housings 2-1445096-2
MICRO MNL HDR ASSY SINGLE ROW

MICRO MNL HDR ASSY SINGLE ROW

Buy Now
Pin & Socket Connectors - 2-1445096-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
2-1445096-2
Pin & Socket Connectors 2-1445096-2
Pin & Socket Connectors HDR VERT 2 POS 30AU SINGLE ROW

Pin & Socket Connectors HDR VERT 2 POS 30AU SINGLE ROW

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2-1445096-2 2-1445096-2 2-1445096-2
Product Name PCB Headers & Receptacles Headers & Wire Housings Pin & Socket Connectors
Mounting SMT; Board Mount SMT; PCB
Voltage Rating 250 volts
Current Rating 5 amps 5 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Contact Plating Tin Gold
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9776 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details