TE Connectivity Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity 2-1445057-2.

Description
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Contact Material:Brass RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity - 26AC6303 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity
26AC6303
Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity 26AC6303
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM, FULL REEL; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6303
Product Name Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers