TE Connectivity Barrier Strips 2-1437644-9

Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Rows : 1 Dimensions Product Length (MM) : 11.51 Housing Features Housing Material : Polypropylene Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mounting Options : None Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 3000 Product Type Features Connector System : Wire-to-Board
Request a Quote
Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Rows : 1 Dimensions Product Length (MM) : 11.51 Housing Features Housing Material : Polypropylene Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mounting Options : None Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 3000 Product Type Features Connector System : Wire-to-Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1437644-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1437644-9
Barrier Strips 2-1437644-9
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Rows : 1 Dimensions Product Length (MM) : 11.51 Housing Features Housing Material : Polypropylene Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mounting Options : None Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 3000 Product Type Features Connector System : Wire-to-Board

Body Features


  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Rows : 1

Dimensions


  • Product Length (MM) : 11.51

Housing Features


  • Housing Material : Polypropylene

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mounting Options : None

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 3000

Product Type Features


  • Connector System : Wire-to-Board
Buy Now
Terminal Blocks - 2-1437644-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-1437644-9
Terminal Blocks 2-1437644-9
8PCV BUSHING

8PCV BUSHING

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 2-1437644-9 2-1437644-9
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437666-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
Barrier Strips - 1-1546307-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546781-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers