Body Features Actuator Color : Red Actuator Force : 50 - 400 G [1.77 - 14.12 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Case Material : Polyester
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Tactile : No
Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold over Nickel
Dimensions Actuator Length : 3.85 MM [.152 INCH ] Button Width : 2.54 MM [.1 INCH ]
Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20
Housing Features Low Profile : No Process Sealed : No
Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Through Hole
Other Comment : No center terminal
Packaging Features Packaging Method : Bulk
Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton
Termination Features Termination Type : Printed Circuit
Usage Conditions Temperature Rating : High
Body Features
- Actuator Color : Red
- Actuator Force : 50 - 400 G [1.77 - 14.12 OZ ]
- Actuator Material : Polyamide
- Actuator Profile : Extended
- Case Material : Polyester
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- ESD Grounding Terminal : Without
- Ganged : No
- Number of Actuators : Single
- Operating Function : NO, Momentary
- Snap Action : Without
- Support Bracket : Without
- Tactile : No
Contact Features
- Contact Base Material : Copper Alloy
- Push Button Switch Contact Current Rating (AMP) : .4
- Switch Contact Plating Material : Gold over Nickel
Dimensions
- Actuator Length : 3.85 MM [.152 INCH ]
- Button Width : 2.54 MM [.1 INCH ]
Electrical Characteristics
- Push Button Switch Voltage Rating (VAC) : 20
- Push Button Switch Voltage Rating (VDC) : 20
Housing Features
- Low Profile : No
- Process Sealed : No
Mechanical Attachment
- Mounting Angle : Vertical
- Push Button Switch Mounting Type : Through Hole
Other
- Comment : No center terminal
Packaging Features
Product Type Features
- Actuator Style : Round
- Dust Proof : No
- Illuminated : No
- Push Button Switch Product Type : Switch
- Switch Type : Pushbutton
Termination Features
- Termination Type : Printed Circuit
Usage Conditions
- Temperature Rating : High