TE Connectivity DIP Switch 2-1437569-1

Description
Configuration Features Number of Actuators : Single Number of Rotary Switch Positions : 2 Number of Switches : 2 Operating Function : Maintained Panel Cutout Size (MM) : 16 (Diameter) Contact Features Contact Base Material : Silver Clad Rotary Switch Contact Current Rating (AMP) : 5 Rotary Switch Contact Mating Area Plating Material : Gold Type of Contact : 2 NO & 2 NC Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Rotary Switch Housing Material : Thermoplastic Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Panel Product Type Features Actuator Style : Short Handle Selector Angle of Throw : 90 Code Type : Industrial Rotary Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Selector Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No
Request a Quote
Description
Configuration Features Number of Actuators : Single Number of Rotary Switch Positions : 2 Number of Switches : 2 Operating Function : Maintained Panel Cutout Size (MM) : 16 (Diameter) Contact Features Contact Base Material : Silver Clad Rotary Switch Contact Current Rating (AMP) : 5 Rotary Switch Contact Mating Area Plating Material : Gold Type of Contact : 2 NO & 2 NC Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Rotary Switch Housing Material : Thermoplastic Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Panel Product Type Features Actuator Style : Short Handle Selector Angle of Throw : 90 Code Type : Industrial Rotary Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Selector Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-1437569-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-1437569-1
DIP Switch 2-1437569-1
Configuration Features Number of Actuators : Single Number of Rotary Switch Positions : 2 Number of Switches : 2 Operating Function : Maintained Panel Cutout Size (MM) : 16 (Diameter) Contact Features Contact Base Material : Silver Clad Rotary Switch Contact Current Rating (AMP) : 5 Rotary Switch Contact Mating Area Plating Material : Gold Type of Contact : 2 NO & 2 NC Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Rotary Switch Housing Material : Thermoplastic Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Panel Product Type Features Actuator Style : Short Handle Selector Angle of Throw : 90 Code Type : Industrial Rotary Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Selector Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No

Configuration Features


  • Number of Actuators : Single
  • Number of Rotary Switch Positions : 2
  • Number of Switches : 2
  • Operating Function : Maintained
  • Panel Cutout Size (MM) : 16 (Diameter)

Contact Features


  • Contact Base Material : Silver Clad
  • Rotary Switch Contact Current Rating (AMP) : 5
  • Rotary Switch Contact Mating Area Plating Material : Gold
  • Type of Contact : 2 NO & 2 NC

Electrical Characteristics


  • Rotary Switch Voltage Rating (VAC) : 20
  • Rotary Switch Voltage Rating (VDC) : 20

Housing Features


  • Rotary Switch Housing Material : Thermoplastic

Mechanical Attachment


  • Rotary Switch Mounting Angle : Vertical
  • Rotary Switch Mounting Type : Panel

Product Type Features


  • Actuator Style : Short Handle Selector
  • Angle of Throw : 90
  • Code Type : Industrial Rotary
  • Illuminated : No
  • Product Type : Switch
  • Removable Tape Seal : Without
  • Rotary Switch Type : Selector
  • Sealed Rotary Switch : No
  • Switch Style : Rotary

Usage Conditions


  • Oil-Tight : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2-1437569-1
Product Name DIP Switch
Max AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396236-2 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 2-2396234-9 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1825058-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 1825013-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers