TE Connectivity Time Delay Relays 2-1437464-1

Description
Configuration Features Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : Multiple Ranges Type of Control : Adjustable Dimensions Product Height : 97.79 MM  [3.85 INCH ] Product Length : 72 MM  [2.84 INCH ] Product Width : 36 MM  [1.42 INCH ] Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes Other Repeatability (Max) : ±1% ±10 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Configuration Features Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : Multiple Ranges Type of Control : Adjustable Dimensions Product Height : 97.79 MM  [3.85 INCH ] Product Length : 72 MM  [2.84 INCH ] Product Width : 36 MM  [1.42 INCH ] Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes Other Repeatability (Max) : ±1% ±10 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1437464-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1437464-1
Time Delay Relays 2-1437464-1
Configuration Features Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : Multiple Ranges Type of Control : Adjustable Dimensions Product Height : 97.79 MM  [3.85 INCH ] Product Length : 72 MM  [2.84 INCH ] Product Width : 36 MM  [1.42 INCH ] Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes Other Repeatability (Max) : ±1% ±10 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Configuration Features


  • Indicator Type : LED

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : Multiple Ranges
  • Type of Control : Adjustable

Dimensions


  • Product Height : 97.79 MM  [3.85 INCH ]
  • Product Length : 72 MM  [2.84 INCH ]
  • Product Width : 36 MM  [1.42 INCH ]

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 125

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Multiple Modes

Other


  • Repeatability (Max) : ±1% ±10 msec

Termination Features


  • Relay Connection Type : Plug-In

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 2-1437464-1
Product Name Time Delay Relays
Operating Temperature -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products