TE Connectivity Electromechanical Relays & Contactors 2-1437463-4

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.272 INCH ] Product Length : 50 MM  [1.969 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 125 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC & DC Mode of Operation : Off-Delay Repeatability (Max) : ±1% Timing Range (Off-Time) (SEC) : 1 - 30 Type of Control : Knob Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.272 INCH ] Product Length : 50 MM  [1.969 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 125 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC & DC Mode of Operation : Off-Delay Repeatability (Max) : ±1% Timing Range (Off-Time) (SEC) : 1 - 30 Type of Control : Knob Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1437463-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1437463-4
Electromechanical Relays & Contactors 2-1437463-4
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.272 INCH ] Product Length : 50 MM  [1.969 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 125 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC & DC Mode of Operation : Off-Delay Repeatability (Max) : ±1% Timing Range (Off-Time) (SEC) : 1 - 30 Type of Control : Knob Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 83 MM  [3.272 INCH ]
  • Product Length : 50 MM  [1.969 INCH ]
  • Product Width : 50 MM  [1.969 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VDC) : 125
  • Input Voltage Range (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Current Type : AC & DC
  • Mode of Operation : Off-Delay
  • Repeatability (Max) : ±1%
  • Timing Range (Off-Time) (SEC) : 1 - 30
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1437463-4
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393230-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393154-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393212-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
3 suppliers