TE Connectivity Time Delay Relays 2-1423393-9

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : 1 - 30 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Product Type Features Magnetic Blow-Out Device : With Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal
Request a Quote Datasheet
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : 1 - 30 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Product Type Features Magnetic Blow-Out Device : With Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1423393-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1423393-9
Time Delay Relays 2-1423393-9
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : 1 - 30 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Product Type Features Magnetic Blow-Out Device : With Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Delay Time : 1 - 30 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC
  • Type of Control : Internal Potentiometer

Electrical Characteristics


  • Actuating System : AC
  • Time Delay Relay Input Voltage (VAC) : 120

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Delay on Energization

Product Type Features


  • Magnetic Blow-Out Device : With
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Quick Connect Terminal
Buy Now
Time Delay Relays - 2-1423393-9-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
2-1423393-9-ND
Time Delay Relays 2-1423393-9-ND
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now Datasheet
Time Delay Relays - 2-1423393-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2-1423393-9
Time Delay Relays 2-1423393-9
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 2-1423393-9 2-1423393-9-ND 2-1423393-9
Product Name Time Delay Relays Time Delay Relays Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472959-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers