TE Connectivity Electromechanical Relays & Contactors 2-1423183-7

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Operation/Applicatio n Current Type : AC Delay Time : 10 - 100 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 10 - 100 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Operation/Applicatio n Current Type : AC Delay Time : 10 - 100 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 10 - 100 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1423183-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1423183-7
Electromechanical Relays & Contactors 2-1423183-7
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Operation/Applicatio n Current Type : AC Delay Time : 10 - 100 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 10 - 100 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Multiple Timing Ranges

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VAC) : 120

Operation/Application


  • Current Type : AC
  • Delay Time : 10 - 100 seconds
  • Mode of Operation : On/Off-Delay
  • Timing Range (Off-Time) (SEC) : 10 - 100
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now
Relays - 2-1423183-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,DBH,2P,120VA C,100S,25HZ

RLY,STD,DBH,2P,120VAC,100S,25HZ

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1423183-7 2-1423183-7
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415351-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Relays - Power Relays, Over 2 Amps - 1-1393216-1 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 110 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393117-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Power Relays - 1-1393102-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details