TE Connectivity Electromechanical Relays & Contactors 2-1423183-3

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Operation/Applicatio n Current Type : AC Delay Time : 2 - 20 seconds Mode of Operation : On/Off-Delay Repeatability (Max) : ±15% Timing Range (Off-Time) (SEC) : 2 - 20 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Operation/Applicatio n Current Type : AC Delay Time : 2 - 20 seconds Mode of Operation : On/Off-Delay Repeatability (Max) : ±15% Timing Range (Off-Time) (SEC) : 2 - 20 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1423183-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1423183-3
Electromechanical Relays & Contactors 2-1423183-3
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Operation/Applicatio n Current Type : AC Delay Time : 2 - 20 seconds Mode of Operation : On/Off-Delay Repeatability (Max) : ±15% Timing Range (Off-Time) (SEC) : 2 - 20 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Multiple Timing Ranges

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Operation/Application


  • Current Type : AC
  • Delay Time : 2 - 20 seconds
  • Mode of Operation : On/Off-Delay
  • Repeatability (Max) : ±15%
  • Timing Range (Off-Time) (SEC) : 2 - 20
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now
Relays - 2-1423183-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,DBH,2P,120V, 20SEC,20SEC

RLY,STD,DBH,2P,120V,20SEC,20SEC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1423183-3 2-1423183-3
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414121-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
Specs
Relay Type General
View Details
Power Relays - 1-1415353-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Power Relays - 1-1393217-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers