TE Connectivity Time Delay Relays 2-1423170-6

Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 480 Timing Range (Off-Time) (SEC) : .1 - 1 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 480 Timing Range (Off-Time) (SEC) : .1 - 1 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1423170-6 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1423170-6
Time Delay Relays 2-1423170-6
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 480 Timing Range (Off-Time) (SEC) : .1 - 1 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Current Rating (AMP) : 1, 10
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VAC) : 480
  • Timing Range (Off-Time) (SEC) : .1 - 1

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 2-1423170-6
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - A107277-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers