TE Connectivity Electromechanical Relays & Contactors 2-1423161-3

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Dimensions Product Height : 84.3 MM  [3.32 INCH ] Product Length : 147.8 MM  [5.82 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 2 - 20 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Dimensions Product Height : 84.3 MM  [3.32 INCH ] Product Length : 147.8 MM  [5.82 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 2 - 20 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1423161-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1423161-3
Electromechanical Relays & Contactors 2-1423161-3
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Dimensions Product Height : 84.3 MM  [3.32 INCH ] Product Length : 147.8 MM  [5.82 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 2 - 20 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Dimensions


  • Product Height : 84.3 MM  [3.32 INCH ]
  • Product Length : 147.8 MM  [5.82 INCH ]
  • Product Width : 82.55 MM  [3.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : DC
  • Delay Time : 2 - 20 seconds
  • Mode of Operation : On-Delay
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1423161-3
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393807-2-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Poles Double Pole (DP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393225-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393217-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers
Signal Relays - 1-1393811-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers