TE Connectivity Time Delay Relays 2-1423154-6

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10, 1 Type of Control : External Screw Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : 5 - 180 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10, 1 Type of Control : External Screw Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : 5 - 180 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1423154-6 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1423154-6
Time Delay Relays 2-1423154-6
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10, 1 Type of Control : External Screw Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : 5 - 180 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10, 1
  • Type of Control : External Screw

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 28
  • Timing Range (Off-Time) (SEC) : 5 - 180

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Mode of Operation : Off-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 2-1423154-6
Product Name Time Delay Relays
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1618092-2 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.5 Sec ~ 20 Sec
Mounting Chassis Mount
Minimum 0.5000 seconds
View Details