Contact Features Contact Current Rating (AMP) : 10, 5 Type of Control : External Screw
Electrical Characteristics Input Voltage (VAC) : 120 Timing Range (Off-Time) (SEC) : .15 - 1
Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Mode of Operation : Off-Delay
Other Repeatability (Max) : ±5%
Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Contact Features
- Contact Current Rating (AMP) : 10, 5
- Type of Control : External Screw
Electrical Characteristics
- Input Voltage (VAC) : 120
- Timing Range (Off-Time) (SEC) : .15 - 1
Mechanical Attachment
- Product Mount Type : Chassis
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Mode of Operation : Off-Delay
Other
- Repeatability (Max) : ±5%
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 85