TE Connectivity Time Delay Relays 2-1423151-5

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : .15 - 1 seconds Time Delay Relay Contact Current Rating (AMP) : 10@120, 5@240 Type of Control : Screw Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : .15 - 1 seconds Time Delay Relay Contact Current Rating (AMP) : 10@120, 5@240 Type of Control : Screw Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1423151-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1423151-5
Time Delay Relays 2-1423151-5
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : .15 - 1 seconds Time Delay Relay Contact Current Rating (AMP) : 10@120, 5@240 Type of Control : Screw Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Delay Time : .15 - 1 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10@120, 5@240
  • Type of Control : Screw

Electrical Characteristics


  • Time Delay Relay Input Voltage (VAC) : 120

Mechanical Attachment


  • Time Delay Relay Mounting Type : Panel Mount

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 2-1423151-5
Product Name Time Delay Relays
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423171-2 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.1 Sec ~ 1 Sec
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details