TE Connectivity Automotive Connector Caps & Covers 2-1419158-4

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Dimensions Compatible Cable Bundle Diameter Range : 13 MM  [.512 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 90 DEGC , 120 DEGC , 70 DEGC , 85 DEGC , 105 DEGC , 140 DEGC , 130 DEGC , 100 DEGC , 110 DEGC , 125 DEGC  [212 DEGF , 194 DEGF , 248 DEGF , 221 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 167 DEGF , 266 DEGF , 257 DEGF , 230 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Dimensions Compatible Cable Bundle Diameter Range : 13 MM  [.512 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 90 DEGC , 120 DEGC , 70 DEGC , 85 DEGC , 105 DEGC , 140 DEGC , 130 DEGC , 100 DEGC , 110 DEGC , 125 DEGC  [212 DEGF , 194 DEGF , 248 DEGF , 221 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 167 DEGF , 266 DEGF , 257 DEGF , 230 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2-1419158-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2-1419158-4
Automotive Connector Caps & Covers 2-1419158-4
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Dimensions Compatible Cable Bundle Diameter Range : 13 MM  [.512 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 90 DEGC , 120 DEGC , 70 DEGC , 85 DEGC , 105 DEGC , 140 DEGC , 130 DEGC , 100 DEGC , 110 DEGC , 125 DEGC  [212 DEGF , 194 DEGF , 248 DEGF , 221 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 167 DEGF , 266 DEGF , 257 DEGF , 230 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 13 MM  [.512 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 75 DEGC , 90 DEGC , 120 DEGC , 70 DEGC , 85 DEGC , 105 DEGC , 140 DEGC , 130 DEGC , 100 DEGC , 110 DEGC , 125 DEGC  [212 DEGF , 194 DEGF , 248 DEGF , 221 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 167 DEGF , 266 DEGF , 257 DEGF , 230 DEGF , 284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2-1419158-4
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products